Vishay Intertechnology, Inc. Ceramic Capacitors S221K25X5FN6TK5R

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S221K25X5FN6TK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S221K25X5FN6TK5RCT-ND
Ceramic Capacitors 56-S221K25X5FN6TK5RCT-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S221K25X5FN6TK5RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S221K25X5FN6TK5RTR-ND
Ceramic Capacitors 56-S221K25X5FN6TK5RTR-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, Ceramic, Product overview: S221K25X5FN6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K25X5FN6TK5R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: S221K25X5FN6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K25X5FN6TK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S221K25X5FN6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S221K25X5FN6TK5R
Ceramic Capacitors S221K25X5FN6TK5R
CAP CER 220PF 1KV X5F RADIAL

CAP CER 220PF 1KV X5F RADIAL

Supplier's Site Datasheet
S 1Kv 220Pf ± 10% X5F Reel E3 Vishay - 92K9525 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 220Pf ± 10% X5F Reel E3 Vishay
92K9525
S 1Kv 220Pf ± 10% X5F Reel E3 Vishay 92K9525
S 1KV 220pF ± 10% X5F REEL e3

S 1KV 220pF ± 10% X5F REEL e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-S221K25X5FN6TK5RCT-ND 60-S221K25X5FN6TK5R S221K25X5FN6TK5R 92K9525
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors S 1Kv 220Pf ± 10% X5F Reel E3 Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details