22pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAP CER 22PF 3KV SL RADIAL
S 3KV 22pF ± 10% SL0 BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S220K33SL0R63K7R-ND | S220K33SL0R63K7R | 92K9522 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 3Kv 22Pf ± 10% Sl0 Bulk E3 Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 3000 volts | 3000 volts |