22pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Capacitor,Ceramic,22
CAP CER 22PF 2KV SL RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S220K25SL0P6TK5R-ND | 92K9516 | S220K25SL0P6TK5R |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,22Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts |