Vishay Precision Group Ceramic Capacitors S182M43Z5UR6TK7R

Description
1800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S182M43Z5UR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S182M43Z5UR6TK7R-ND
Ceramic Capacitors S182M43Z5UR6TK7R-ND
1800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 1,8Nf ±20% Z5U Reel E3 Vishay - 92K9481 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 1,8Nf ±20% Z5U Reel E3 Vishay
92K9481
S 3Kv 1,8Nf ±20% Z5U Reel E3 Vishay 92K9481
S 3KV 1,8nF ±20% Z5U REEL e3

S 3KV 1,8nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S182M43Z5UR6TK7R-ND 92K9481
Product Name Ceramic Capacitors S 3Kv 1,8Nf ±20% Z5U Reel E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers