18pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
S 3KV 18pF ±5% SL0 BULK e3
CAP CER 18PF 3KV SL RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S180J33SL0R63K7R-ND | 21M7765 | S180J33SL0R63K7R |
| Product Name | Ceramic Capacitors | S 3Kv 18Pf ±5% Sl0 Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 3000 volts | 3000 volts |