Vishay Intertechnology, Inc. Ceramic Capacitors S152K39Y5PP65K5R

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K39Y5PP65K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K39Y5PP65K5R-ND
Ceramic Capacitors S152K39Y5PP65K5R-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 2Kv 1,5Nf ±10% Y5P Bulk E3 Vishay - 92K9425 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
92K9425
S 2Kv 1,5Nf ±10% Y5P Bulk E3 Vishay 92K9425
S 2KV 1,5nF ±10% Y5P BULK e3

S 2KV 1,5nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S152K39Y5PP65K5R-ND 92K9425
Product Name Ceramic Capacitors S 2Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details