Vishay Intertechnology, Inc. Ceramic Capacitors S152K39X7RN6TJ7R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K39X7RN6TJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K39X7RN6TJ7R-ND
Ceramic Capacitors S152K39X7RN6TJ7R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S152K39X7RN6TJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S152K39X7RN6TJ7R
Capacitors - Ceramic Capacitors S152K39X7RN6TJ7R
CAP CER 1500PF 1KV X7R RADIAL

CAP CER 1500PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 1,5Nf ±10% X7R Reel E3 Vishay - 21M7761 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1,5Nf ±10% X7R Reel E3 Vishay
21M7761
S 1Kv 1,5Nf ±10% X7R Reel E3 Vishay 21M7761
S 1KV 1,5nF ±10% X7R REEL e3

S 1KV 1,5nF ±10% X7R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S152K39X7RN6TJ7R-ND S152K39X7RN6TJ7R 21M7761
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 1,5Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details