Vishay Intertechnology, Inc. Ceramic Capacitors S152K33Y5PN63L6R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K33Y5PN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K33Y5PN63L6R-ND
Ceramic Capacitors S152K33Y5PN63L6R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0015uF 1000V Capacitor
60-S152K33Y5PN63L6R
0.0015uF 1000V Capacitor 60-S152K33Y5PN63L6R
Cap Ceramic Single 0.0015uF 1000V Y5P 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S152K33Y5PN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S152K33Y5PN63L6R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0015uF 1000V Y5P 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S152K33Y5PN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S152K33Y5PN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay - 21M7760 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
21M7760
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay 21M7760
S 1KV 1,5nF ±10% Y5P BULK e3

S 1KV 1,5nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S152K33Y5PN63L6R-ND 60-S152K33Y5PN63L6R 21M7760
Product Name Ceramic Capacitors 0.0015uF 1000V Capacitor S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers