Vishay Intertechnology, Inc. Ceramic Capacitors S150M43SL0U83L0R

Description
15pF ±20% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
15pF ±20% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S150M43SL0U83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S150M43SL0U83L0R-ND
Ceramic Capacitors S150M43SL0U83L0R-ND
15pF ±20% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

15pF ±20% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S150M43SL0U83L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S150M43SL0U83L0R
Capacitors - Ceramic Capacitors S150M43SL0U83L0R
CAP CER 15PF 6KV SL RADIAL

CAP CER 15PF 6KV SL RADIAL

Supplier's Site
Ceramic Capacitors - S150M43SL0U83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S150M43SL0U83L0R
Ceramic Capacitors S150M43SL0U83L0R
CAP CER 15PF 6KV SL RADIAL

CAP CER 15PF 6KV SL RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,15Pf,6Kvdc,20-% Tol,20+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9368 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,6Kvdc,20-% Tol,20+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9368
Capacitor,ceramic,15Pf,6Kvdc,20-% Tol,20+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9368
Capacitor,Ceramic,15 pF,6KVDC,20-% Tol,20+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,15pF,6KVDC,20-% Tol,20+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S150M43SL0U83L0R-ND S150M43SL0U83L0R S150M43SL0U83L0R 92K9368
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,15Pf,6Kvdc,20-% Tol,20+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers