Vishay Intertechnology, Inc. Ceramic Capacitors S103M69Z5UP63K7R

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1256PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1256PH-ND
Ceramic Capacitors 1256PH-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S103M69Z5UP63K7R - 850195-S103M69Z5UP63K7R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S103M69Z5UP63K7R
850195-S103M69Z5UP63K7R
Ceramic Capacitors - S103M69Z5UP63K7R 850195-S103M69Z5UP63K7R
Manufacturer: Vishay Win Source Part Number: 850195-S103M69Z5UP63 K7R Series: S Features: 10000 pF Ceramic Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 850195-S103M69Z5UP63K7R
Series: S
Features: 10000 pF Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Singapore, Singapore
0.01uF 2000V Capacitor
60-S103M69Z5UP63K7R
0.01uF 2000V Capacitor 60-S103M69Z5UP63K7R
Cap Ceramic Single 0.01uF 2000V Z5U 20% (17.5 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: S103M69Z5UP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M69Z5UP63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.01uF 2000V Z5U 20% (17.5 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: S103M69Z5UP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M69Z5UP63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Z5U, 0.01Uf, 2Kv, Radial; Capacitance Vishay - 92K9299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5U, 0.01Uf, 2Kv, Radial; Capacitance Vishay
92K9299
Cap, Disc, Z5U, 0.01Uf, 2Kv, Radial; Capacitance Vishay 92K9299
CAP, DISC, Z5U, 0.01UF, 2KV, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CAP, DISC, Z5U, 0.01UF, 2KV, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - S103M69Z5UP63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S103M69Z5UP63K7R
Ceramic Capacitors S103M69Z5UP63K7R
CAP CER 10000PF 2KV Z5U RADIAL

CAP CER 10000PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1256PH-ND 850195-S103M69Z5UP63K7R 60-S103M69Z5UP63K7R 92K9299 S103M69Z5UP63K7R
Product Name Ceramic Capacitors Ceramic Capacitors - S103M69Z5UP63K7R 0.01uF 2000V Capacitor Cap, Disc, Z5U, 0.01Uf, 2Kv, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details