Vishay Intertechnology, Inc. Ceramic Capacitors S102M33Z5UR63K7R

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5178-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5178-ND
Ceramic Capacitors BC5178-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.001uF 3000V Capacitor
60-S102M33Z5UR63K7R
0.001uF 3000V Capacitor 60-S102M33Z5UR63K7R
Cap Ceramic Single 0.001uF 3000V Z5U 20% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S102M33Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M33Z5UR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 3000V Z5U 20% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S102M33Z5UR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S102M33Z5UR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Z5U, 1000Pf, 3Kv, Radial; Capacitance Vishay - 92K9260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5U, 1000Pf, 3Kv, Radial; Capacitance Vishay
92K9260
Cap, Disc, Z5U, 1000Pf, 3Kv, Radial; Capacitance Vishay 92K9260
CAP, DISC, Z5U, 1000PF, 3KV, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

CAP, DISC, Z5U, 1000PF, 3KV, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, 1000Pf, 3Kv, Z5U Rohs Compliant Vishay - 69AH2912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 1000Pf, 3Kv, Z5U Rohs Compliant Vishay
69AH2912
Cap, Disc, 1000Pf, 3Kv, Z5U Rohs Compliant Vishay 69AH2912
CAP, DISC, 1000PF, 3KV, Z5U ROHS COMPLIANT: YES

CAP, DISC, 1000PF, 3KV, Z5U ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5178-ND 60-S102M33Z5UR63K7R 92K9260 69AH2912
Product Name Ceramic Capacitors 0.001uF 3000V Capacitor Cap, Disc, Z5U, 1000Pf, 3Kv, Radial; Capacitance Vishay Cap, Disc, 1000Pf, 3Kv, Z5U Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details