Vishay Intertechnology, Inc. Ceramic Capacitors S101K29S3NN6TL6R

Description
S 1KV 100PF 10% S3N REEL E3
Request a Quote Datasheet
Description
S 1KV 100PF 10% S3N REEL E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S101K29S3NN6TL6RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S101K29S3NN6TL6RTR-ND
Ceramic Capacitors 56-S101K29S3NN6TL6RTR-ND
S 1KV 100PF 10% S3N REEL E3

S 1KV 100PF 10% S3N REEL E3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-S101K29S3NN6TL6RTR-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers