The RWR89W64R9FSBSL is a military-grade, weldable, inductively wound wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 3 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part has axial leads, a resistance value of 64.9 Ω with ±1.0% tolerance, and an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal diameter. The resistor meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and provides 1000 MΩ minimum insulation resistance. The 'W' in the part number confirms it is weldable and inductive, and 'BSL' indicates bulk packaging with a single lot date code.
ESW-2B 64.9 1% RWR89W64R9FS BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89W64R9FSBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |