Trigon Components, Inc. RWN Series

Description
SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-II Performance. •Resistance Tolerance: ±5%.
Datasheet
Description
SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-II Performance. •Resistance Tolerance: ±5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional Long-Term Stability. •Exceeds Carbon Comp MIL-R-II Performance. •Resistance Tolerance: ±5%.
SERIESRWN
DESCRIPTIONWirewound, Flame Proof
RESISTANCE RANGE0.1 ohm to 1 Kohm
POWER RATING1/2W to 5W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
Feature•Industry’s Lowest Cost.
•Delivery from stock in Bulk Taped, and Strip Pack.
•Exceptional Long-Term Stability.
•Exceeds Carbon Comp MIL-R-II Performance.
•Resistance Tolerance: ±5%.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RWN Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details