The RWR89S is a military-grade, axial lead wirewound resistor with a power rating of 3 W, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 4.12 kΩ with a tolerance of ±1.0 %, and operates from -55 °C to +250 °C. The resistor measures 14.22 ± 1.58 mm in length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in terminal diameter. It is available in an inductive winding configuration and meets ANSI J-STD-002 for solderability.
ESS-2B .499 1% RWR89SR499FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89SR499FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |