Trigon Components, Inc. RNF Series

Description
SERIES RNF DESCRIPTION Wirewound, Non-Flame Fusible RESISTANCE RANGE POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +275 Deg C PACKAGE Axial Feature •It is suitable for protecting circuit boards. •Small in size. •Noncombustible insulating coat. “Solvent” proof and resistant to high temperature. •Low temperature coefficient. •Uniform in fusing time •Fusing time is within 60 sec..
Datasheet
Description
SERIES RNF DESCRIPTION Wirewound, Non-Flame Fusible RESISTANCE RANGE POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +275 Deg C PACKAGE Axial Feature •It is suitable for protecting circuit boards. •Small in size. •Noncombustible insulating coat. “Solvent” proof and resistant to high temperature. •Low temperature coefficient. •Uniform in fusing time •Fusing time is within 60 sec..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RNF DESCRIPTION Wirewound, Non-Flame Fusible RESISTANCE RANGE POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +275 Deg C PACKAGE Axial Feature •It is suitable for protecting circuit boards. •Small in size. •Noncombustible insulating coat. “Solvent” proof and resistant to high temperature. •Low temperature coefficient. •Uniform in fusing time •Fusing time is within 60 sec..
SERIESRNF
DESCRIPTIONWirewound, Non-Flame Fusible
RESISTANCE RANGE
POWER RATING1/2W to 5W
OPERATING TEMPERATURE-55 to +275 Deg C
PACKAGEAxial
Feature•It is suitable for protecting circuit boards.
•Small in size.
•Noncombustible insulating coat. “Solvent” proof and resistant to high temperature.
•Low temperature coefficient.
•Uniform in fusing time
•Fusing time is within 60 sec..
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RNF Series
Configuration Single Resistor
Category / Application Fusible Resistor; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details