The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating and operating temperature range of -55 °C to +250 °C. It has a dielectric withstanding voltage of 1000 V RMS, a silicone coating, and welded construction. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. Resistance ranges from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±30 ppm/°C from 10.1 Ω to 4.12 kΩ. Solderability meets ANSI J-STD-002. Maximum single-lot order size is 1000 pieces.
ESS-2B .121 1% RWR89SR121FP R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89SR121FPR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |