Precision Resistor Co., Inc. Percision Wire Wound Power Shunt Resistor - Rectangular Axial PLV Series

Description
4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable measurements under load-Without this feature the voltage drop across a low value element will no longer be a linear function of current. Thru-Hole or SMD Designs- are ideal in amplifier circuits and accurate voltage drop applications. They also offer excellent thermal transfer to base and better overload and surge current handling capabilities Hot-Tinned Copper Terminals-for better solder wetting, longer shelf life and higher current-carrying capacities. Lower Ohmic Values-to one milliohm (0.001) ... and closer resistance tolerances to ±0.005%. Very Low TCR Characteristics-0±15 ppm (Standard) and Special TCRs to 0±10ppm for operation over a wider temperature span and provide greater stability under load Low Thermal EMF Construction - 1microvolt/°C. with respect to the copper terminals. This low EMF construction together with PRC's "single-joint" 4-terminal design will eliminate "lead-out" resistance variations, contact resistance and annoying thermal electric effects generally associated with very low resistance values. Premium Parts-All these design features combined enable all our parts to perform flawlessly, to ensure your precision application will do the same.
Datasheet
Description
4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable measurements under load-Without this feature the voltage drop across a low value element will no longer be a linear function of current. Thru-Hole or SMD Designs- are ideal in amplifier circuits and accurate voltage drop applications. They also offer excellent thermal transfer to base and better overload and surge current handling capabilities Hot-Tinned Copper Terminals-for better solder wetting, longer shelf life and higher current-carrying capacities. Lower Ohmic Values-to one milliohm (0.001) ... and closer resistance tolerances to ±0.005%. Very Low TCR Characteristics-0±15 ppm (Standard) and Special TCRs to 0±10ppm for operation over a wider temperature span and provide greater stability under load Low Thermal EMF Construction - 1microvolt/°C. with respect to the copper terminals. This low EMF construction together with PRC's "single-joint" 4-terminal design will eliminate "lead-out" resistance variations, contact resistance and annoying thermal electric effects generally associated with very low resistance values. Premium Parts-All these design features combined enable all our parts to perform flawlessly, to ensure your precision application will do the same.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Percision Wire Wound Power Shunt Resistor - Rectangular Axial - PLV Series - Precision Resistor Co., Inc.
Largo, FL, USA
Percision Wire Wound Power Shunt Resistor - Rectangular Axial
PLV Series
Percision Wire Wound Power Shunt Resistor - Rectangular Axial PLV Series
4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable measurements under load-Without this feature the voltage drop across a low value element will no longer be a linear function of current. Thru-Hole or SMD Designs- are ideal in amplifier circuits and accurate voltage drop applications. They also offer excellent thermal transfer to base and better overload and surge current handling capabilities Hot-Tinned Copper Terminals-for better solder wetting, longer shelf life and higher current-carrying capacities. Lower Ohmic Values-to one milliohm (0.001) ... and closer resistance tolerances to ±0.005%. Very Low TCR Characteristics-0±15 ppm (Standard) and Special TCRs to 0±10ppm for operation over a wider temperature span and provide greater stability under load Low Thermal EMF Construction - 1microvolt/°C. with respect to the copper terminals. This low EMF construction together with PRC's "single-joint" 4-terminal design will eliminate "lead-out" resistance variations, contact resistance and annoying thermal electric effects generally associated with very low resistance values. Premium Parts-All these design features combined enable all our parts to perform flawlessly, to ensure your precision application will do the same.

4-Terminal Rectangular Axial Precision Power Shunt - PLV Series

Features:

Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability

Durable-Excellent overload and surge current handling capabilities.

Dependable and repeatable measurements under load-Without this feature the voltage drop across a low value element will no longer be a linear function of current.

Thru-Hole or SMD Designs- are ideal in amplifier circuits and accurate voltage drop applications. They also offer excellent thermal transfer to base and better overload and surge current handling capabilities

Hot-Tinned Copper Terminals-for better solder wetting, longer shelf life and higher current-carrying capacities.

Lower Ohmic Values-to one milliohm (0.001) ... and closer resistance tolerances to ±0.005%.

Very Low TCR Characteristics-0±15ppm (Standard) and Special TCRs to 0±10ppm for operation over a wider temperature span and provide greater stability under load

Low Thermal EMF Construction - 1microvolt/°C. with respect to the copper terminals. This low EMF construction together with PRC's "single-joint" 4-terminal design will eliminate "lead-out" resistance variations, contact resistance and annoying thermal electric effects generally associated with very low resistance values.

Premium Parts-All these design features combined enable all our parts to perform flawlessly, to ensure your precision application will do the same.

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number PLV Series
Product Name Percision Wire Wound Power Shunt Resistor - Rectangular Axial
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers