Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5R23FSB12

Description
ESS-2B 5.23 1% RWR89S5R23FS B12
Request a Quote
Description
ESS-2B 5.23 1% RWR89S5R23FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S5R23FSB12 is a solderable, inductive wirewound resistor from the RWR89S series, qualified to MIL-PRF-39007 with a 5.23 Ω resistance value and ±1% tolerance, rated for 3 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a maximum operating temperature of +250 °C. The resistor has a case dimension of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 solderability requirements, has a dielectric withstanding voltage of 1000 V RMS, and a resistance temperature coefficient of ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is supplied in bulk packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S5R23FSB12 is a solderable, inductive wirewound resistor from the RWR89S series, qualified to MIL-PRF-39007 with a 5.23 Ω resistance value and ±1% tolerance, rated for 3 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a maximum operating temperature of +250 °C. The resistor has a case dimension of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 solderability requirements, has a dielectric withstanding voltage of 1000 V RMS, and a resistance temperature coefficient of ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is supplied in bulk packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5R23FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R23FSB12
Wirewound Resistors 3110-RWR89S5R23FSB12
ESS-2B 5.23 1% RWR89S5R23FS B12

ESS-2B 5.23 1% RWR89S5R23FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S5R23FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details