The RWR89S is a 3 W, inductive, military-grade wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a length of 0.560 ± 0.062 in [14.22 ± 1.58 mm], diameter of 0.187 ± 0.031 in [4.75 ± 0.787 mm], and lead diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. Resistance ranges from 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Operating temperature is -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS. Terminal strength is 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±30 ppm/°C from 10.1 Ω to 42.2 Ω. Solderable terminals meet ANSI J-STD-002.
ESS-2B 392 1% RWR89S3920FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3920FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |