Trigon Components, Inc. RMWM Series

Description
SERIES RMWM DESCRIPTION MELF, Wirewound RESISTANCE RANGE 5 to 300 ohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors. •Suitable for reflow, flow and iron soldering.
Description
SERIES RMWM DESCRIPTION MELF, Wirewound RESISTANCE RANGE 5 to 300 ohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors. •Suitable for reflow, flow and iron soldering.

Suppliers

Company
Product
Description
Supplier Links
SERIES RMWM DESCRIPTION MELF, Wirewound RESISTANCE RANGE 5 to 300 ohm POWER RATING 0.5 to 3W OPERATING TEMPERATURE -55 to +200 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •Electrodes strength is higher than flat chip resistor. •Lower current noise than thick film flat chip resistors. •Suitable for reflow, flow and iron soldering.
SERIESRMWM
DESCRIPTIONMELF, Wirewound
RESISTANCE RANGE5 to 300 ohm
POWER RATING0.5 to 3W
OPERATING TEMPERATURE-55 to +200 Deg C
PACKAGECylindrical
FEATURE•Free direction for mounting due to cylindrical design.
•High solderability due to specially plated electrodes.
•Electrodes strength is higher than flat chip resistor.
•Lower current noise than thick film flat chip resistors.
•Suitable for reflow, flow and iron soldering.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RMWM Series
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details