The RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, operating temperature range of -55 °C to +250 °C, and a silicon coating. It features an inductive winding, solderable terminals, and a ceramic core. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. Resistance ranges from 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum, and terminal strength is 10 lb minimum. Resistance temperature coefficient varies from ±50 ppm/°C for 1.01 Ω to 10 Ω to ±20 ppm/°C for values above 10.1 Ω.
ESS-2B 392 1% RWR89S3920FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3920FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |