Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3741FSR50

Description
ESS-2B 3.74K 1% RWR89S3741FS R50
Request a Quote
Description
ESS-2B 3.74K 1% RWR89S3741FS R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007. It has a power rating of 3 W, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 4.12 kΩ for ±0.1% tolerance. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C from 10.1 Ω to 4.12 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007. It has a power rating of 3 W, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 4.12 kΩ for ±0.1% tolerance. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C from 10.1 Ω to 4.12 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3741FSR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3741FSR50
Wirewound Resistors 3110-RWR89S3741FSR50
ESS-2B 3.74K 1% RWR89S3741FS R50

ESS-2B 3.74K 1% RWR89S3741FS R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S3741FSR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details