Precision Resistor Co., Inc. Percision Wire Wound 4-Terminal Low Value Resistors SM-4 Series

Description
Precision 4-Terminal Low Value Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More SM-4 Features: Resistance Values - from 0.015ω to 100ω Tolerances - 1% (Std.) to ±0.005% TCR Characteristics - 0±15 ppm/°C. (Std.) to 0±10 ppm/°C. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet
Description
Precision 4-Terminal Low Value Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More SM-4 Features: Resistance Values - from 0.015ω to 100ω Tolerances - 1% (Std.) to ±0.005% TCR Characteristics - 0±15 ppm/°C. (Std.) to 0±10 ppm/°C. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Percision Wire Wound 4-Terminal Low Value Resistors - SM-4 Series - Precision Resistor Co., Inc.
Largo, FL, USA
Percision Wire Wound 4-Terminal Low Value Resistors
SM-4 Series
Percision Wire Wound 4-Terminal Low Value Resistors SM-4 Series
Precision 4-Terminal Low Value Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More SM-4 Features: Resistance Values - from 0.015ω to 100ω Tolerances - 1% (Std.) to ±0.005% TCR Characteristics - 0±15 ppm/°C. (Std.) to 0±10 ppm/°C. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

Precision 4-Terminal Low Value Resistors

Key Features:

Wide selection of high-precision values

Custom manufactured to your unique specifications

More SM-4 Features:

Resistance Values - from 0.015Ω to 100Ω

Tolerances - 1% (Std.) to ±0.005%

TCR Characteristics - 0±15 ppm/°C. (Std.) to 0±10 ppm/°C.

Temperature -55°C to +145°C.

Quick Production - specs can be quickly transferred from the lab to the production floor.

PRC Facts:

Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number SM-4 Series
Product Name Percision Wire Wound 4-Terminal Low Value Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers