Vishay Intertechnology, Inc. Wirewound Resistors RWR89S33R2FMR36

Description
ESS-2B 33.2 1% RWR89S33R2FM R36
Request a Quote
Description
ESS-2B 33.2 1% RWR89S33R2FM R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S33R2FMR36 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable, inductive winding. It features a high-temperature silicone coating, welded construction, and a ceramic core. The part has a power rating of 3 W, a resistance value of 33.2 Ω with a tolerance of ±1.0%, and a failure rate of 0.01%/1000 h. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability standards. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal size. Dielectric withstanding voltage is 1000 V RMS, and terminal strength is 10 lb minimum. The part is packaged in tape and reel with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S33R2FMR36 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable, inductive winding. It features a high-temperature silicone coating, welded construction, and a ceramic core. The part has a power rating of 3 W, a resistance value of 33.2 Ω with a tolerance of ±1.0%, and a failure rate of 0.01%/1000 h. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability standards. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal size. Dielectric withstanding voltage is 1000 V RMS, and terminal strength is 10 lb minimum. The part is packaged in tape and reel with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S33R2FMR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2FMR36
Wirewound Resistors 3110-RWR89S33R2FMR36
ESS-2B 33.2 1% RWR89S33R2FM R36

ESS-2B 33.2 1% RWR89S33R2FM R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S33R2FMR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details