Precision Resistor Co., Inc. Custom Wire Wound Resistors

Description
Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes in wire wound resistors, sensors, shunts & RTD compensators featuring highly stable artificially aged components featuring close precision tolerances from ±1% to ±0.005% and low temperature coefficients (T.C.) to 0±1 PPM/°C., designed to emit extremely low EMF. We have a wide array of sizes & styles available, including two & four terminal axial lead or surface mount. Also available are MIL-R & printed circuit styles with delivery available in bulk packaging as well as tape & reel. In addition to our standard catalog parts, we have custom temperature sensitive RTDs with (+) TCRs from +1400 PPM/°C. to +6000 PPM/°C., including a custom one of a kind special Platinum DIN Alternative which follows the slope of Platinum DIN very closely at a fraction of the cost.
Datasheet
Description
Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes in wire wound resistors, sensors, shunts & RTD compensators featuring highly stable artificially aged components featuring close precision tolerances from ±1% to ±0.005% and low temperature coefficients (T.C.) to 0±1 PPM/°C., designed to emit extremely low EMF. We have a wide array of sizes & styles available, including two & four terminal axial lead or surface mount. Also available are MIL-R & printed circuit styles with delivery available in bulk packaging as well as tape & reel. In addition to our standard catalog parts, we have custom temperature sensitive RTDs with (+) TCRs from +1400 PPM/°C. to +6000 PPM/°C., including a custom one of a kind special Platinum DIN Alternative which follows the slope of Platinum DIN very closely at a fraction of the cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Wire Wound Resistors -  - Precision Resistor Co., Inc.
Largo, FL, USA
Custom Wire Wound Resistors
Custom Wire Wound Resistors
Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes in wire wound resistors, sensors, shunts & RTD compensators featuring highly stable artificially aged components featuring close precision tolerances from ±1% to ±0.005% and low temperature coefficients (T.C.) to 0±1 PPM/°C., designed to emit extremely low EMF. We have a wide array of sizes & styles available, including two & four terminal axial lead or surface mount. Also available are MIL-R & printed circuit styles with delivery available in bulk packaging as well as tape & reel. In addition to our standard catalog parts, we have custom temperature sensitive RTDs with (+) TCRs from +1400 PPM/°C. to +6000 PPM/°C., including a custom one of a kind special Platinum DIN Alternative which follows the slope of Platinum DIN very closely at a fraction of the cost.

Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes in wire wound resistors, sensors, shunts & RTD compensators featuring highly stable artificially aged components featuring close precision tolerances from ±1% to ±0.005% and low temperature coefficients (T.C.) to 0±1 PPM/°C., designed to emit extremely low EMF. We have a wide array of sizes & styles available, including two & four terminal axial lead or surface mount. Also available are MIL-R & printed circuit styles with delivery available in bulk packaging as well as tape & reel. In addition to our standard catalog parts, we have custom temperature sensitive RTDs with (+) TCRs from +1400 PPM/°C. to +6000 PPM/°C., including a custom one of a kind special Platinum DIN Alternative which follows the slope of Platinum DIN very closely at a fraction of the cost.

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Name Custom Wire Wound Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-1879455-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details