Vishay Intertechnology, Inc. Wirewound Resistors RWR89S33R2BMB12

Description
ESS-2B 33.2 .1% RWR89S33R2BM B12
Request a Quote
Description
ESS-2B 33.2 .1% RWR89S33R2BM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S33R2BMB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W and a resistance value of 33.2 Ω at ±0.1 % tolerance. It features a solderable, inductive winding with a high-temperature silicone coating and a ceramic core. The part measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The component is packaged in bulk with a single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR89S33R2BMB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W and a resistance value of 33.2 Ω at ±0.1 % tolerance. It features a solderable, inductive winding with a high-temperature silicone coating and a ceramic core. The part measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The component is packaged in bulk with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S33R2BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2BMB12
Wirewound Resistors 3110-RWR89S33R2BMB12
ESS-2B 33.2 .1% RWR89S33R2BM B12

ESS-2B 33.2 .1% RWR89S33R2BM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S33R2BMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details