The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, operating temperature range from -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS for 3 W and larger devices. The resistor has a resistance range of 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a resistance temperature coefficient of ±20 ppm/°C for resistance values above 10.1 Ω. It measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and weighs 0.70 g. The component is solderable and inductively wound, meets ANSI J-STD-002 solderability requirements, and has an insulation resistance of 1000 MΩ minimum dry.
ESS-2B 332 1% RWR89S3320FS R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3320FSR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |