Vishay Intertechnology, Inc. Wirewound Resistors RWR89S30R1FRR50

Description
ESS-2B 30.1 1% RWR89S30R1FR R50
Request a Quote
Description
ESS-2B 30.1 1% RWR89S30R1FR R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a 3 W, axial-lead, military-qualified wirewound resistor with a silicone coating and welded construction, operating from -55 °C to +250 °C. It has a resistance range of 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The device is inductive with solderable terminals. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. It meets MIL-PRF-39007 with a 1000 V RMS dielectric withstanding voltage and 10 lb terminal strength. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω.

Datasheet Summary
Powered by GS/AI

The RWR89S is a 3 W, axial-lead, military-qualified wirewound resistor with a silicone coating and welded construction, operating from -55 °C to +250 °C. It has a resistance range of 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The device is inductive with solderable terminals. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. It meets MIL-PRF-39007 with a 1000 V RMS dielectric withstanding voltage and 10 lb terminal strength. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S30R1FRR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R1FRR50
Wirewound Resistors 3110-RWR89S30R1FRR50
ESS-2B 30.1 1% RWR89S30R1FR R50

ESS-2B 30.1 1% RWR89S30R1FR R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S30R1FRR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details