Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2741FRB12

Description
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2741FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2741FRB12-ND
Through Hole Resistors RWR89S2741FRB12-ND
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74K OHM 3W 1% WW AXIAL - RWR89S2741FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 3W 1% WW AXIAL
RWR89S2741FRB12
RES 2.74K OHM 3W 1% WW AXIAL RWR89S2741FRB12
RES 2.74Kohm 3W 1% WW AXIAL

RES 2.74Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2741FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2741FRB12
Wirewound Resistors 3110-RWR89S2741FRB12
ESS-2B 2.74K 1% RWR89S2741FR B12

ESS-2B 2.74K 1% RWR89S2741FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2741FRB12-ND RWR89S2741FRB12 3110-RWR89S2741FRB12
Product Name Through Hole Resistors RES 2.74K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers