Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2490FSR50

Description
ESS-2B 249 1% RWR89S2490FS R50
Request a Quote
Description
ESS-2B 249 1% RWR89S2490FS R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S is a military-grade, axial lead wirewound resistor rated at 3 W with an operating temperature range of -55 to +250 °C and a dielectric withstanding voltage of 1000 V minimum. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The inductively wound variant has solderable terminals, a ceramic core, and resistance values from 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. Terminal strength is 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω, and ±20 ppm/°C above 10.1 Ω. Insulation resistance is 1000 MΩ minimum dry. It meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR89S is a military-grade, axial lead wirewound resistor rated at 3 W with an operating temperature range of -55 to +250 °C and a dielectric withstanding voltage of 1000 V minimum. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The inductively wound variant has solderable terminals, a ceramic core, and resistance values from 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. Terminal strength is 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω, and ±20 ppm/°C above 10.1 Ω. Insulation resistance is 1000 MΩ minimum dry. It meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2490FSR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2490FSR50
Wirewound Resistors 3110-RWR89S2490FSR50
ESS-2B 249 1% RWR89S2490FS R50

ESS-2B 249 1% RWR89S2490FS R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2490FSR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details