RWR89S2430FRR50 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance value of 243 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a maximum working voltage of 276 V, dielectric withstanding voltage of 1000 V, and exhibits a resistance temperature coefficient of ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead length. Terminal strength is 10 lb minimum. The part is available in bulk or tape/reel packaging with single lot date code.
ESS-2B 243 1% RWR89S2430FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2430FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |