RWR89S2400BRS70 is a military-grade, wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding. It features a high-temperature silicone coating and complete welded construction. The device has a power rating of 3 W, a resistance value of 240 Ω with a tolerance of ±0.1%, and a failure rate of 0.01% per 1000 hours. It measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. It meets ANSI J-STD-002 solderability standards and is packaged in tape/reel format (S70).
ESS-2B 240 .1% RWR89S2400BR S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2400BRS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |