Precision Resistor Co., Inc. T.C.R Compensator Precision Wire Wound Resistor ST Series

Description
Electrical & Physical Specifications: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Tab dimensions: a= .075" b= .075" c= .100" d= .260" Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. Less than ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. TCR CHARACTERISTICS AVAILABLE Calculated between +25°C. & +100°C. : +80 PPM/°C., +140 PPM/°C., +400 PPM/°C., +1400 PPM/°C., +3500 PPM/°C., +3930 PPM/°C., +4300 PPM/°C., +4500 PPM/°C., +5000 PPM/°C., +6000 PPM/°C., COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C.
Datasheet
Description
Electrical & Physical Specifications: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Tab dimensions: a= .075" b= .075" c= .100" d= .260" Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. Less than ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. TCR CHARACTERISTICS AVAILABLE Calculated between +25°C. & +100°C. : +80 PPM/°C., +140 PPM/°C., +400 PPM/°C., +1400 PPM/°C., +3500 PPM/°C., +3930 PPM/°C., +4300 PPM/°C., +4500 PPM/°C., +5000 PPM/°C., +6000 PPM/°C., COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T.C.R Compensator Precision Wire Wound Resistor - ST Series - Precision Resistor Co., Inc.
Largo, FL, USA
T.C.R Compensator Precision Wire Wound Resistor
ST Series
T.C.R Compensator Precision Wire Wound Resistor ST Series
Electrical & Physical Specifications: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Tab dimensions: a= .075" b= .075" c= .100" d= .260" Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. Less than ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. TCR CHARACTERISTICS AVAILABLE Calculated between +25°C. & +100°C. : +80 PPM/°C., +140 PPM/°C., +400 PPM/°C., +1400 PPM/°C., +3500 PPM/°C., +3930 PPM/°C., +4300 PPM/°C., +4500 PPM/°C., +5000 PPM/°C., +6000 PPM/°C., COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C.

Electrical & Physical Specifications:

H-Height 3.18mm (.125")

L-Length 9.14mm (.360")

W-Width 3.18mm (.125")

Tab dimensions: a= .075" b= .075" c= .100" d= .260"

Compensator Attributes:

LINEAR COMPENSATION

PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits.

TOLERANCE FOR (+) 3500 PPM/°C.

Less than ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below.

OFF THE SHELF FOR IMMEDIATE DELIVERY

Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000Ω ±1% +3500 PPM Compensators are in stock!

CUSTOM COMPENSATORS

We can customize any of our compensators to fit your specs in any Ohmic value from 1Ω to 50KΩ We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly.

TRACKING CHART

Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly.

TCR CHARACTERISTICS AVAILABLE

Calculated between +25°C. & +100°C. : +80 PPM/°C., +140 PPM/°C., +400 PPM/°C., +1400 PPM/°C., +3500 PPM/°C., +3930 PPM/°C., +4300 PPM/°C., +4500 PPM/°C., +5000 PPM/°C., +6000 PPM/°C.,

COMPENSATORS VS. POWER

PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.)

STABILITY (No Load)

Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C.

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number ST Series
Product Name T.C.R Compensator Precision Wire Wound Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers