Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2260FMR50

Description
ESS-2B 226 1% RWR89S2260FM R50
Request a Quote
Description
ESS-2B 226 1% RWR89S2260FM R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-39007 qualified axial wirewound resistor with 3 W power rating, solderable inductive winding, and a resistance value of 226 Ω ±1%. Features high temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] for length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] for diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. Terminal strength is 10 lb minimum. Dielectric withstanding voltage is 1000 V RMS minimum. Resistance temperature coefficient is ±20 ppm/°C for resistance ranges from 10.1 Ω to 42.2 Ω and ±50 ppm/°C below 10.1 Ω.

Datasheet Summary
Powered by GS/AI

MIL-PRF-39007 qualified axial wirewound resistor with 3 W power rating, solderable inductive winding, and a resistance value of 226 Ω ±1%. Features high temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] for length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] for diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. Terminal strength is 10 lb minimum. Dielectric withstanding voltage is 1000 V RMS minimum. Resistance temperature coefficient is ±20 ppm/°C for resistance ranges from 10.1 Ω to 42.2 Ω and ±50 ppm/°C below 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2260FMR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2260FMR50
Wirewound Resistors 3110-RWR89S2260FMR50
ESS-2B 226 1% RWR89S2260FM R50

ESS-2B 226 1% RWR89S2260FM R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2260FMR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details