The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. It has a maximum operating temperature of +250°C, a dielectric withstanding voltage of 1000 V RMS, and meets MIL-PRF-39007 qualifications. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the lead diameter. The terminal and winding type is solderable and inductive. The part number RWR89S2210FRK50 includes a trailing ordering code and corresponds to a 221 Ω ±1% resistance value, consistent with the series specification.
ESS-2B 221 1% RWR89S2210FR K50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2210FRK50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |