RWR89S2210BRR50 is a wirewound resistor in the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and welded construction. It is an inductive type with a power rating of 3 W, a resistance value of 221 Ω, and a tolerance of ± 0.1 %. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 for solderability. The part has a maximum working voltage of (P × R)¹/², a dielectric withstanding voltage of 1000 V RMS, and insulation resistance of 1000 MΩ minimum when dry. It is available in bulk or tape/reel packaging with single lot traceability.
ESS-2B 221 .1% RWR89S2210BR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2210BRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |