Trigon Components, Inc. RFW Series

Description
SERIES RFW DESCRIPTION Fusible, Wirewound Flameproof RESISTANCE RANGE 0.1 ohm to 150 ohm POWER RATING 1 to 10W OPERATING TEMPERATURE -55 to +150 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
Datasheet
Description
SERIES RFW DESCRIPTION Fusible, Wirewound Flameproof RESISTANCE RANGE 0.1 ohm to 150 ohm POWER RATING 1 to 10W OPERATING TEMPERATURE -55 to +150 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RFW DESCRIPTION Fusible, Wirewound Flameproof RESISTANCE RANGE 0.1 ohm to 150 ohm POWER RATING 1 to 10W OPERATING TEMPERATURE -55 to +150 Deg C PACKAGE Axial Feature •Compact size. •Suitable for protecting circuit boards. •Flameproof coating which is solvent-proof and resistant to high temperature. •Low temperature coefficient (less than ±200ppm/Deg C) •Uniform fusing time.
SERIESRFW
DESCRIPTIONFusible, Wirewound Flameproof
RESISTANCE RANGE0.1 ohm to 150 ohm
POWER RATING1 to 10W
OPERATING TEMPERATURE-55 to +150 Deg C
PACKAGEAxial
Feature•Compact size.
•Suitable for protecting circuit boards.
•Flameproof coating which is solvent-proof and resistant to high temperature.
•Low temperature coefficient (less than ±200ppm/Deg C)
•Uniform fusing time.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RFW Series
Configuration Single Resistor
Category / Application Fusible Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details