The RWR89S series comprises axial wirewound resistors qualified to MIL-PRF-39007, rated at 3 W at 25 °C and operating from -55 °C to +250 °C. It features a high temperature silicone coating, welded construction, and inductive winding. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with leads 0.032 ± 0.002 in [0.813 ± 0.051 mm] in diameter. The dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and resistance values range from 0.1 Ω to 4.12 kΩ. Tolerance is ±1.0 %, and the resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω, ±20 ppm/°C above 10.1 Ω. Terminals meet ANSI J-STD-002 for solderability.
ESS-2B 2.2K 1% RWR89S2201FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2201FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |