Vishay Intertechnology, Inc. Wirewound Resistors RWR89S21R5FRR36

Description
ESS-2B 21.5 1% RWR89S21R5FR R36
Request a Quote
Description
ESS-2B 21.5 1% RWR89S21R5FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S21R5FRR36 is a military-grade wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and 1% tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The part has a power rating of 3 W, a resistance value of 21.5 Ω, and a case size of 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, with 0.032 ± 0.002 inch (0.813 ± 0.051 mm) terminals. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and ±30 ppm/°C above 10.1 Ω. The packaging style is tape and reel with single lot date code compliance (R36).

Datasheet Summary
Powered by GS/AI

RWR89S21R5FRR36 is a military-grade wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and 1% tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The part has a power rating of 3 W, a resistance value of 21.5 Ω, and a case size of 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, with 0.032 ± 0.002 inch (0.813 ± 0.051 mm) terminals. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and ±30 ppm/°C above 10.1 Ω. The packaging style is tape and reel with single lot date code compliance (R36).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S21R5FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S21R5FRR36
Wirewound Resistors 3110-RWR89S21R5FRR36
ESS-2B 21.5 1% RWR89S21R5FR R36

ESS-2B 21.5 1% RWR89S21R5FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S21R5FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details