Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2151FRR36

Description
ESS-2B 2.15K 1% RWR89S2151FR R36
Request a Quote
Description
ESS-2B 2.15K 1% RWR89S2151FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S2151FRR36 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 3 W, a resistance value of 2.15 kΩ, and a tolerance of ±1.0 %. Its physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 inches [0.813 ± 0.051 mm]. The resistor is coated with high-temperature silicone, has a dielectric withstanding voltage of 1000 V RMS, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.01 %/1000 h, as indicated by the part number suffix.

Datasheet Summary
Powered by GS/AI

The RWR89S2151FRR36 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 3 W, a resistance value of 2.15 kΩ, and a tolerance of ±1.0 %. Its physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 inches [0.813 ± 0.051 mm]. The resistor is coated with high-temperature silicone, has a dielectric withstanding voltage of 1000 V RMS, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.01 %/1000 h, as indicated by the part number suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2151FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FRR36
Wirewound Resistors 3110-RWR89S2151FRR36
ESS-2B 2.15K 1% RWR89S2151FR R36

ESS-2B 2.15K 1% RWR89S2151FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2151FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details