Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R70FRB12

Description
ESS-2B 1.7 1% RWR89S1R70FR B12
Request a Quote
Description
ESS-2B 1.7 1% RWR89S1R70FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1R70FRB12 is a military-grade wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 1.70 Ω, and a tolerance of ±1%. It features a solderable, inductive winding, high-temperature silicone coating, and a complete welded construction. The resistor has dimensions of 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The unit is packaged in bulk with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S1R70FRB12 is a military-grade wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 1.70 Ω, and a tolerance of ±1%. It features a solderable, inductive winding, high-temperature silicone coating, and a complete welded construction. The resistor has dimensions of 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The unit is packaged in bulk with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R70FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R70FRB12
Wirewound Resistors 3110-RWR89S1R70FRB12
ESS-2B 1.7 1% RWR89S1R70FR B12

ESS-2B 1.7 1% RWR89S1R70FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1R70FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details