Precision Resistor Co., Inc. Precision Wire Wound Power Resistors SM Series

Description
Precision Power Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More Power Precision Features: Resistance Values - from 0.02ω to 4Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) for 100ω & above; 0±15 ppm/°C. for values below 100ω Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet
Description
Precision Power Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More Power Precision Features: Resistance Values - from 0.02ω to 4Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) for 100ω & above; 0±15 ppm/°C. for values below 100ω Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Wire Wound Power Resistors - SM Series - Precision Resistor Co., Inc.
Largo, FL, USA
Precision Wire Wound Power Resistors
SM Series
Precision Wire Wound Power Resistors SM Series
Precision Power Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More Power Precision Features: Resistance Values - from 0.02ω to 4Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) for 100ω & above; 0±15 ppm/°C. for values below 100ω Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

Precision Power Resistors

Key Features:

Wide selection of high-precision values

Custom manufactured to your unique specifications

More Power Precision Features:

Resistance Values - from 0.02Ω to 4MegΩ

Tolerances - 1% (Std.) to ±0.05%

TCR Characteristics - 0±10 ppm/°C. (Std.) for 100Ω & above; 0±15 ppm/°C. for values below 100Ω

Lower Costs - because set-up and tooling are easier.

Temperature -55°C to +145°C.

Quick Production - specs can be quickly transferred from the lab to the production floor.

PRC Facts:

Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number SM Series
Product Name Precision Wire Wound Power Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers