Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R50FRR16

Description
ESS-2B 1.5 1% RWR89S1R50FR R16
Request a Quote
Description
ESS-2B 1.5 1% RWR89S1R50FR R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, packaged in a high-temperature silicone coating and constructed with a complete welded design. It has a resistance range of 0.1 Ω to 4.12 kΩ for the inductive style, and operates from -55 °C to +250 °C. The part meets MIL-PRF-39007 qualification standards, has a dielectric withstanding voltage of 1000 V RMS, and features a terminal strength rating of 10 lb. Its resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 Ω to 10 Ω, ±30 ppm/°C for 10.1 Ω to 42.2 Ω, and ±20 ppm/°C for resistances above 42.7 Ω. Its tolerance is ±1.0% for values with a resistance above 100 Ω, as tested.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, packaged in a high-temperature silicone coating and constructed with a complete welded design. It has a resistance range of 0.1 Ω to 4.12 kΩ for the inductive style, and operates from -55 °C to +250 °C. The part meets MIL-PRF-39007 qualification standards, has a dielectric withstanding voltage of 1000 V RMS, and features a terminal strength rating of 10 lb. Its resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 Ω to 10 Ω, ±30 ppm/°C for 10.1 Ω to 42.2 Ω, and ±20 ppm/°C for resistances above 42.7 Ω. Its tolerance is ±1.0% for values with a resistance above 100 Ω, as tested.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R50FRR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50FRR16
Wirewound Resistors 3110-RWR89S1R50FRR16
ESS-2B 1.5 1% RWR89S1R50FR R16

ESS-2B 1.5 1% RWR89S1R50FR R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1R50FRR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details