Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R00BRR16

Description
ESS-2B 1 .1% RWR89S1R00BR R16
Request a Quote
Description
ESS-2B 1 .1% RWR89S1R00BR R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007. It has a power rating of 3 W, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. Resistance values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and weighs 0.70 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω, and ±30 ppm/°C for values from 10.1 Ω to 4.12 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007. It has a power rating of 3 W, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. Resistance values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and weighs 0.70 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω, and ±30 ppm/°C for values from 10.1 Ω to 4.12 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R00BRR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R00BRR16
Wirewound Resistors 3110-RWR89S1R00BRR16
ESS-2B 1 .1% RWR89S1R00BR R16

ESS-2B 1 .1% RWR89S1R00BR R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1R00BRR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details