Vishay Intertechnology, Inc. Wirewound Resistors RWR89S19R0FSB12

Description
ESS-2B 19 1% RWR89S19R0FS B12
Request a Quote
Description
ESS-2B 19 1% RWR89S19R0FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S19R0FSB12 is a military-grade, wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding. It has a power rating of 3 W, a resistance value of 19.0 Ω, and a tolerance of ±1.0%. The device features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. It measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. It is packaged in bulk with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S19R0FSB12 is a military-grade, wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding. It has a power rating of 3 W, a resistance value of 19.0 Ω, and a tolerance of ±1.0%. The device features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. It measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. It is packaged in bulk with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S19R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R0FSB12
Wirewound Resistors 3110-RWR89S19R0FSB12
ESS-2B 19 1% RWR89S19R0FS B12

ESS-2B 19 1% RWR89S19R0FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S19R0FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details