Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R4FPS73

Description
ESS-2B 15.4 1% RWR89S15R4FP S73
Request a Quote
Description
ESS-2B 15.4 1% RWR89S15R4FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S15R4FPS73 is a solderable, inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 3 W, resistance of 15.4 Ω, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and dimensions of 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω. The part is packaged in tape and reel format with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S15R4FPS73 is a solderable, inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 3 W, resistance of 15.4 Ω, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and dimensions of 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω. The part is packaged in tape and reel format with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R4FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R4FPS73
Wirewound Resistors 3110-RWR89S15R4FPS73
ESS-2B 15.4 1% RWR89S15R4FP S73

ESS-2B 15.4 1% RWR89S15R4FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S15R4FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details