Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R2BRR16

Description
ESS-2B 15.2 .1% RWR89S15R2BR R16
Request a Quote
Description
ESS-2B 15.2 .1% RWR89S15R2BR R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S is a military-grade axial lead wirewound resistor with a solderable inductive winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operating temperature range of -55 °C to +250 °C, and dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. Resistance values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for values from 10.1 Ω to 4.12 kΩ.

Datasheet Summary
Powered by GS/AI

RWR89S is a military-grade axial lead wirewound resistor with a solderable inductive winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operating temperature range of -55 °C to +250 °C, and dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. Resistance values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for values from 10.1 Ω to 4.12 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R2BRR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R2BRR16
Wirewound Resistors 3110-RWR89S15R2BRR16
ESS-2B 15.2 .1% RWR89S15R2BR R16

ESS-2B 15.2 .1% RWR89S15R2BR R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S15R2BRR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details