The RWR89S1250BSB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a solderable inductive winding and a resistance value of 125 Ω. It has a power rating of 3 W, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. The resistor has a tolerance of ±0.1 % and a failure rate of 0.001 %/1000 h. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal lead diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The part is packaged in bulk (B12).
ESS-2B 125 .1% RWR89S1250BS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S1250BSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |