Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1201BRRSL

Description
ESS-2B 1.2K .1% RWR89S1201BR RSL
Request a Quote
Description
ESS-2B 1.2K .1% RWR89S1201BR RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and complete welded construction. The RWR89S variant is solderable and inductively wound, rated for 3 W at 25 °C, with a resistance range of 0.1 Ω to 4.12 kΩ and a tolerance of ±0.1 %. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The part is available in bulk or tape/reel packaging, with dimensions of 14.22 mm length, 4.75 mm diameter, and 0.813 mm lead diameter. Terminal strength is 10 lb minimum, and it exhibits resistance temperature coefficients of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 42.2 Ω.

Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and complete welded construction. The RWR89S variant is solderable and inductively wound, rated for 3 W at 25 °C, with a resistance range of 0.1 Ω to 4.12 kΩ and a tolerance of ±0.1 %. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The part is available in bulk or tape/reel packaging, with dimensions of 14.22 mm length, 4.75 mm diameter, and 0.813 mm lead diameter. Terminal strength is 10 lb minimum, and it exhibits resistance temperature coefficients of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 42.2 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1201BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1201BRRSL
Wirewound Resistors 3110-RWR89S1201BRRSL
ESS-2B 1.2K .1% RWR89S1201BR RSL

ESS-2B 1.2K .1% RWR89S1201BR RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1201BRRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details